Newark, An Avnet Company Cable, 3.5Mm 4 Pole Plug-3 Rca Plug, 5; Connector Type A Pro Signal 26W6388

Description
CABLE, 3.5MM 4 POLE PLUG-3 RCA PLUG, 5"; Connector Type A:3.5mm 4 Pole Plug; Connector Type B:RCA Plug x 3; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Jacket Color:-; Product Range:
Description
CABLE, 3.5MM 4 POLE PLUG-3 RCA PLUG, 5"; Connector Type A:3.5mm 4 Pole Plug; Connector Type B:RCA Plug x 3; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Jacket Color:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Cable, 3.5Mm 4 Pole Plug-3 Rca Plug, 5; Connector Type A Pro Signal - 26W6388 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 3.5Mm 4 Pole Plug-3 Rca Plug, 5; Connector Type A Pro Signal
26W6388
Cable, 3.5Mm 4 Pole Plug-3 Rca Plug, 5; Connector Type A Pro Signal 26W6388
CABLE, 3.5MM 4 POLE PLUG-3 RCA PLUG, 5"; Connector Type A:3.5mm 4 Pole Plug; Connector Type B:RCA Plug x 3; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Jacket Color:-; Product Range:

CABLE, 3.5MM 4 POLE PLUG-3 RCA PLUG, 5"; Connector Type A:3.5mm 4 Pole Plug; Connector Type B:RCA Plug x 3; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Jacket Color:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26W6388
Product Name Cable, 3.5Mm 4 Pole Plug-3 Rca Plug, 5; Connector Type A Pro Signal
Cable Length 0.4167 ft (1.27 dm)
Unlock Full Specs
to access all available technical data

Similar Products

International 2x1.00mm°� Black H05VV-F - 86065080 - Interpower
Specs
Standards / Certifications EN 50525
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details