Newark, An Avnet Company Patch Cable, Rj45, Cat5E, 5M, Pink; Lan Category Pro Signal 26R2943

Description
PATCH CABLE, RJ45, CAT5E, 5M, PINK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Pink; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PATCH CABLE, RJ45, CAT5E, 5M, PINK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Pink; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cable, Rj45, Cat5E, 5M, Pink; Lan Category Pro Signal - 26R2943 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Rj45, Cat5E, 5M, Pink; Lan Category Pro Signal
26R2943
Patch Cable, Rj45, Cat5E, 5M, Pink; Lan Category Pro Signal 26R2943
PATCH CABLE, RJ45, CAT5E, 5M, PINK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Pink; Product Range:- RoHS Compliant: Yes

PATCH CABLE, RJ45, CAT5E, 5M, PINK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Pink; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26R2943
Product Name Patch Cable, Rj45, Cat5E, 5M, Pink; Lan Category Pro Signal
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK2000-3621-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
H07 V-K Single Fine Wire Stranded - 86023170 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details