Newark, An Avnet Company Sleeving, Flexible, 16.256Mm, Natural, 100Ft; Sleeving / Tubing Type Manhattan/cdt 25C4551

Description
SLEEVING, FLEXIBLE, 16.256MM, NATURAL, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Fibreglass / Acrylic Resin; Sleeving Colour:Natural; Internal Diameter:15.88mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes
Datasheet
Description
SLEEVING, FLEXIBLE, 16.256MM, NATURAL, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Fibreglass / Acrylic Resin; Sleeving Colour:Natural; Internal Diameter:15.88mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Flexible, 16.256Mm, Natural, 100Ft; Sleeving / Tubing Type Manhattan/cdt - 25C4551 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flexible, 16.256Mm, Natural, 100Ft; Sleeving / Tubing Type Manhattan/cdt
25C4551
Sleeving, Flexible, 16.256Mm, Natural, 100Ft; Sleeving / Tubing Type Manhattan/cdt 25C4551
SLEEVING, FLEXIBLE, 16.256MM, NATURAL, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Fibreglass / Acrylic Resin; Sleeving Colour:Natural; Internal Diameter:15.88mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

SLEEVING, FLEXIBLE, 16.256MM, NATURAL, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Fibreglass / Acrylic Resin; Sleeving Colour:Natural; Internal Diameter:15.88mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 25C4551
Product Name Sleeving, Flexible, 16.256Mm, Natural, 100Ft; Sleeving / Tubing Type Manhattan/cdt
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-2122-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cross-Linked PVC Heat Shrink - HS-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details