The Fork / Spade Tongue Terminal, 1/4", M6, is a RoHS compliant connector designed for reliable electrical connections. It features a spade terminal type with a stud/tab size of 6.35mm, making it suitable for various applications. The terminal is constructed with a PVC insulator and has a gold-plated contact for enhanced conductivity and corrosion resistance. The termination method is screw, allowing for secure mounting to cables. This product is ideal for engineers seeking a durable and efficient solution for their wiring needs.
Fork / Spade Tongue Terminal, 1/4 ", M6 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | 24M6353 |
| Product Name | Fork / Spade Tongue Terminal, 1/4 , M6 Rohs Compliant Pro Signal |
| Terminal Type | Spade Crimp |