Newark, An Avnet Company Microswitch Hinge Lever Spdt 100Ma 250V; Microswitch Type Zf Electronics 23H0142

Description
MICROSWITCH HINGE LEVER SPDT 100mA 250V; Microswitch Type:Subminiature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:100mA; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH HINGE LEVER SPDT 100mA 250V; Microswitch Type:Subminiature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:100mA; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch Hinge Lever Spdt 100Ma 250V; Microswitch Type Zf Electronics - 23H0142 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch Hinge Lever Spdt 100Ma 250V; Microswitch Type Zf Electronics
23H0142
Microswitch Hinge Lever Spdt 100Ma 250V; Microswitch Type Zf Electronics 23H0142
MICROSWITCH HINGE LEVER SPDT 100mA 250V; Microswitch Type:Subminiature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:100mA; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH HINGE LEVER SPDT 100mA 250V; Microswitch Type:Subminiature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:100mA; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 23H0142
Product Name Microswitch Hinge Lever Spdt 100Ma 250V; Microswitch Type Zf Electronics
Actuator Style Lever Style
Common Size Subminiature
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
D2FD Dust Proof Ultra Subminiature Basic Switch - D2FD-2L30-1H - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Features Dustproof
View Details
5 suppliers
Micro Switches - 7972536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring plunger
Standards and Certifications RoHS
Actuating Force 14.82 oz (4.12 N)
View Details
U2-016 - U2-016 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details