Aratas America LLC D2FD Dust Proof Ultra Subminiature Basic Switch D2FD-2L30-1H

Description
Ultra subminiature and dust proof Sealing by using rubber packing means the switch can be used in dust-proof environments (IEC IP6X). Switch rating of 2 A at 125 VAC possible with a single-leaf movable spring. Models for micro loads are also available. Solder and PCB terminals are available.
Request a Quote Datasheet
Description
Ultra subminiature and dust proof Sealing by using rubber packing means the switch can be used in dust-proof environments (IEC IP6X). Switch rating of 2 A at 125 VAC possible with a single-leaf movable spring. Models for micro loads are also available. Solder and PCB terminals are available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D2FD Dust Proof Ultra Subminiature Basic Switch - D2FD-2L30-1H - Aratas America LLC
Hoffman Estates, IL, United States
D2FD Dust Proof Ultra Subminiature Basic Switch
D2FD-2L30-1H
D2FD Dust Proof Ultra Subminiature Basic Switch D2FD-2L30-1H
Ultra subminiature and dust proof Sealing by using rubber packing means the switch can be used in dust-proof environments (IEC IP6X). Switch rating of 2 A at 125 VAC possible with a single-leaf movable spring. Models for micro loads are also available. Solder and PCB terminals are available.

Ultra subminiature and dust
proof

  • Sealing by using rubber packing means the switch can be used in dust-proof environments (IEC IP6X).
  • Switch rating of 2 A at 125 VAC possible with a single-leaf movable spring. Models for micro loads are also available.
  • Solder and PCB terminals are available.
Supplier's Site Datasheet
Snap Action, Limit Switches - SW1369-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
SW1369-ND
Snap Action, Limit Switches SW1369-ND
SWITCH SNAP ACTION SPDT 2A 125V

SWITCH SNAP ACTION SPDT 2A 125V

Buy Now Datasheet
Micro Switches - 7650352 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
7650352
Micro Switches 7650352
Microswitch,SPDT,2A, solder,roll lever

Microswitch,SPDT,2A,solder,roll lever

Supplier's Site
Micro Switches - 7650352P - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
7650352P
Micro Switches 7650352P
Microswitch,SPDT,2A, solder,roll lever

Microswitch,SPDT,2A,solder,roll lever

Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
D2FD-2L30-1H
Basic / Snap Action Switches D2FD-2L30-1H
Basic / Snap Action Switches Solder Sim Roll Lev 2A Silver Alloy SPDT

Basic / Snap Action Switches Solder Sim Roll Lev 2A Silver Alloy SPDT

Buy Now Datasheet
Microswitch, Spdt, Simulated Roller Lever, Solder, 2 A, 125 V Rohs Compliant Omron - 24W8510 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, Simulated Roller Lever, Solder, 2 A, 125 V Rohs Compliant Omron
24W8510
Microswitch, Spdt, Simulated Roller Lever, Solder, 2 A, 125 V Rohs Compliant Omron 24W8510
Microswitch, SPDT, Simulated Roller Lever, Solder, 2 A, 125 V RoHS Compliant: Yes

Microswitch, SPDT, Simulated Roller Lever, Solder, 2 A, 125 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number D2FD-2L30-1H SW1369-ND 7650352 7650352P D2FD-2L30-1H 24W8510
Product Name D2FD Dust Proof Ultra Subminiature Basic Switch Snap Action, Limit Switches Micro Switches Micro Switches Basic / Snap Action Switches Microswitch, Spdt, Simulated Roller Lever, Solder, 2 A, 125 V Rohs Compliant Omron
Actuator Style Lever Style Lever Style; Roller Style Lever Style; Roller Style; Simulated roller lever Lever Style; Roller Style; Simulated Roller Lever Simulated Roller Lever Lever Style; Roller Style
Common Size Subminiature; Standard
Features Dustproof Dustproof Dustproof Dustproof
Standards and Certifications IP6X RoHS RoHS RoHS RoHS RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

D2D Power/Door Switch - D2D-1101 - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details
3 suppliers
D2F Ultra Subminiature Basic Switch - D2F-FL3 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
4 suppliers
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-C073D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Snap Action, Limit Switches - D2FW-G081M-ND - DigiKey
Specs
Actuator Style Lever Style
Features Dustproof
Standards and Certifications RoHS
View Details