Bag Type:Tool / Belt Pouch; Bag Material:ABS; External Height - Imperial:20"; External Height - Metric:508mm; External Width - Imperial:-; External Width - Metric:-; External Depth - Imperial:25"; External Depth - Metric:635mm RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Containers |
| Product Number | 38AC0340 |
| Product Name | Bag Type Duratool |
| Container Type | Bag |