Newark, An Avnet Company 8 Two-Way Ceiling Speaker Pair 40W Rms; Product Range Mcm Custom Audio 20T8742

Description
8" Two-Way Ceiling Speaker Pair - 40W RMS; Product Range:- RoHS Compliant: Yes
Description
8" Two-Way Ceiling Speaker Pair - 40W RMS; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 8" Two-Way Ceiling Speaker Pair features an 8" woofer with a polypropylene cone and rubber surround, designed for durability and sound quality. It includes a 1" voice coil and a 20oz magnet, providing a maximum power handling of 80 watts. The speaker system utilizes a 6dB/octave crossover and is equipped with a 1/2" high compliance polymer tweeter. Its frequency response ranges from 30Hz to 20kHz at -3dB, with a sensitivity rating of 90dB and an impedance of 8 ohms. The construction includes a high-impact ABS plastic frame, ensuring robustness for in-ceiling installations. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The 8" Two-Way Ceiling Speaker Pair features an 8" woofer with a polypropylene cone and rubber surround, designed for durability and sound quality. It includes a 1" voice coil and a 20oz magnet, providing a maximum power handling of 80 watts. The speaker system utilizes a 6dB/octave crossover and is equipped with a 1/2" high compliance polymer tweeter. Its frequency response ranges from 30Hz to 20kHz at -3dB, with a sensitivity rating of 90dB and an impedance of 8 ohms. The construction includes a high-impact ABS plastic frame, ensuring robustness for in-ceiling installations. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
8 Two-Way Ceiling Speaker Pair 40W Rms; Product Range Mcm Custom Audio - 20T8742 - Newark, An Avnet Company
Chicago, IL, United States
8 Two-Way Ceiling Speaker Pair 40W Rms; Product Range Mcm Custom Audio
20T8742
8 Two-Way Ceiling Speaker Pair 40W Rms; Product Range Mcm Custom Audio 20T8742
8" Two-Way Ceiling Speaker Pair - 40W RMS; Product Range:- RoHS Compliant: Yes

8" Two-Way Ceiling Speaker Pair - 40W RMS; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 20T8742
Product Name 8 Two-Way Ceiling Speaker Pair 40W Rms; Product Range Mcm Custom Audio
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7903984 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM302X - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 122 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details