Newark, An Avnet Company Proximity Sensor; Sensing Range Max Zf Electronics 20C2765

Description
PROXIMITY SENSOR; Sensing Range Max:12.7mm; Sensor Mounting:-; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:200mA; Product Range:-; Sensor Housing:Cylindrical; Sensor Input:Magnetic RoHS Compliant: Yes
Description
PROXIMITY SENSOR; Sensing Range Max:12.7mm; Sensor Mounting:-; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:200mA; Product Range:-; Sensor Housing:Cylindrical; Sensor Input:Magnetic RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor; Sensing Range Max Zf Electronics - 20C2765 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor; Sensing Range Max Zf Electronics
20C2765
Proximity Sensor; Sensing Range Max Zf Electronics 20C2765
PROXIMITY SENSOR; Sensing Range Max:12.7mm; Sensor Mounting:-; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:200mA; Product Range:-; Sensor Housing:Cylindrical; Sensor Input:Magnetic RoHS Compliant: Yes

PROXIMITY SENSOR; Sensing Range Max:12.7mm; Sensor Mounting:-; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:200mA; Product Range:-; Sensor Housing:Cylindrical; Sensor Input:Magnetic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 20C2765
Product Name Proximity Sensor; Sensing Range Max Zf Electronics
Body Shape Cylindrical
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Rectangular Photoelectric Sensors - Cubic Series 3030 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 4.72 to 472 inch (120 to 12000 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Confocal universal controller for industrial applications - confocalDT IFC2422 - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 10 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details
Photoelectric Proximity Sensors - 5000005165-SE - TE Connectivity
Specs
Operation Distance 19.68 inch (500 mm)
Switch Type Normally Closed
View Details