Newark, An Avnet Company Drill, Ls, Hss, 1.3Mm; Drill Bit Size Metric Duratool 20-810-013

Description
DRILL, LS, HSS, 1.3MM; Drill Bit Size Metric:1.3mm; Drill Bit Size Imperial:-; Effective Length:41mm; Overall Length:65mm; Product Range:- RoHS Compliant: NA
Datasheet
Description
DRILL, LS, HSS, 1.3MM; Drill Bit Size Metric:1.3mm; Drill Bit Size Imperial:-; Effective Length:41mm; Overall Length:65mm; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill, Ls, Hss, 1.3Mm; Drill Bit Size Metric Duratool - 69W6770 - Newark, An Avnet Company
Chicago, IL, United States
Drill, Ls, Hss, 1.3Mm; Drill Bit Size Metric Duratool
69W6770
Drill, Ls, Hss, 1.3Mm; Drill Bit Size Metric Duratool 69W6770
DRILL, LS, HSS, 1.3MM; Drill Bit Size Metric:1.3mm; Drill Bit Size Imperial:-; Effective Length:41mm; Overall Length:65mm; Product Range:- RoHS Compliant: NA

DRILL, LS, HSS, 1.3MM; Drill Bit Size Metric:1.3mm; Drill Bit Size Imperial:-; Effective Length:41mm; Overall Length:65mm; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 69W6770
Product Name Drill, Ls, Hss, 1.3Mm; Drill Bit Size Metric Duratool
Diameter 0.051 inch (1.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Drill Bit Sets - 1625347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill Set
Units Metric
Drill Type Twist
View Details