Newark, An Avnet Company Jobber Drill, Split Point, Hss, 0.7Mm; Drill Bit Size Metric Duratool 20-100-007

Description
JOBBER DRILL, SPLIT POINT, HSS, 0.7MM; Drill Bit Size Metric:0.7mm; Drill Bit Size Imperial:-; Effective Length:9mm; Overall Length:28mm; Product Range:- RoHS Compliant: NA
Datasheet
Description
JOBBER DRILL, SPLIT POINT, HSS, 0.7MM; Drill Bit Size Metric:0.7mm; Drill Bit Size Imperial:-; Effective Length:9mm; Overall Length:28mm; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jobber Drill, Split Point, Hss, 0.7Mm; Drill Bit Size Metric Duratool - 59M4781 - Newark, An Avnet Company
Chicago, IL, United States
Jobber Drill, Split Point, Hss, 0.7Mm; Drill Bit Size Metric Duratool
59M4781
Jobber Drill, Split Point, Hss, 0.7Mm; Drill Bit Size Metric Duratool 59M4781
JOBBER DRILL, SPLIT POINT, HSS, 0.7MM; Drill Bit Size Metric:0.7mm; Drill Bit Size Imperial:-; Effective Length:9mm; Overall Length:28mm; Product Range:- RoHS Compliant: NA

JOBBER DRILL, SPLIT POINT, HSS, 0.7MM; Drill Bit Size Metric:0.7mm; Drill Bit Size Imperial:-; Effective Length:9mm; Overall Length:28mm; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 59M4781
Product Name Jobber Drill, Split Point, Hss, 0.7Mm; Drill Bit Size Metric Duratool
Diameter 0.028 inch (0.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Drill Bits - 216448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.295 inch (7.5 mm)
OAL 4.29 inch (109 mm)
Material Hsco
View Details
29 Piece SAE Cobalt High Speed Steel Drill Bit Set - 92129 - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Fractional
Drill Type Jobber
View Details