Newark, An Avnet Company Miniature Speaker, 0.25W, 400Hz-6Khz; Driver Type Pro Signal 19J5689

Description
MINIATURE SPEAKER, 0.25W, 400HZ-6KHZ; Driver Type:Miniature; External Diameter - Metric:57mm; Impedance:8ohm; Power Rating Nom:500mW; External Diameter - Imperial:2.244"; Frequency Response Min:400Hz; Frequency Response Max:6kHz RoHS Compliant: No
Description
MINIATURE SPEAKER, 0.25W, 400HZ-6KHZ; Driver Type:Miniature; External Diameter - Metric:57mm; Impedance:8ohm; Power Rating Nom:500mW; External Diameter - Imperial:2.244"; Frequency Response Min:400Hz; Frequency Response Max:6kHz RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Miniature Speaker, 0.25W, 400Hz-6Khz; Driver Type Pro Signal - 19J5689 - Newark, An Avnet Company
Chicago, IL, United States
Miniature Speaker, 0.25W, 400Hz-6Khz; Driver Type Pro Signal
19J5689
Miniature Speaker, 0.25W, 400Hz-6Khz; Driver Type Pro Signal 19J5689
MINIATURE SPEAKER, 0.25W, 400HZ-6KHZ; Driver Type:Miniature; External Diameter - Metric:57mm; Impedance:8ohm; Power Rating Nom:500mW; External Diameter - Imperial:2.244"; Frequency Response Min:400Hz; Frequency Response Max:6kHz RoHS Compliant: No

MINIATURE SPEAKER, 0.25W, 400HZ-6KHZ; Driver Type:Miniature; External Diameter - Metric:57mm; Impedance:8ohm; Power Rating Nom:500mW; External Diameter - Imperial:2.244"; Frequency Response Min:400Hz; Frequency Response Max:6kHz RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 19J5689
Product Name Miniature Speaker, 0.25W, 400Hz-6Khz; Driver Type Pro Signal
Nominal Power 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526853 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 116 dB
Impedance 8 ohms
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-MV-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.2500 watts
Impedance 8 ohms
Frequency Response 4500 Hz
View Details