Newark, An Avnet Company Gripper, 1Position; No. Of Contacts Emulation Technology 18C0807

Description
GRIPPER, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Nickel Plated Contacts; Product Range:-; Contact Material:Steel RoHS Compliant: Yes
Datasheet
Description
GRIPPER, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Nickel Plated Contacts; Product Range:-; Contact Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gripper, 1Position; No. Of Contacts Emulation Technology - 18C0807 - Newark, An Avnet Company
Chicago, IL, United States
Gripper, 1Position; No. Of Contacts Emulation Technology
18C0807
Gripper, 1Position; No. Of Contacts Emulation Technology 18C0807
GRIPPER, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Nickel Plated Contacts; Product Range:-; Contact Material:Steel RoHS Compliant: Yes

GRIPPER, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Nickel Plated Contacts; Product Range:-; Contact Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 18C0807
Product Name Gripper, 1Position; No. Of Contacts Emulation Technology
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
PCI Express - 10018783-11102MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details