Newark, An Avnet Company Switch, Pin Plunger, Dpdt, 20A, 125V; Microswitch Type Zf Electronics 17B5906

Description
SWITCH, PIN PLUNGER, DPDT, 20A, 125V; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:DPDT; Switch Terminals:Quick Connect; Contact Current Max:20A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, PIN PLUNGER, DPDT, 20A, 125V; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:DPDT; Switch Terminals:Quick Connect; Contact Current Max:20A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pin Plunger, Dpdt, 20A, 125V; Microswitch Type Zf Electronics - 17B5906 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pin Plunger, Dpdt, 20A, 125V; Microswitch Type Zf Electronics
17B5906
Switch, Pin Plunger, Dpdt, 20A, 125V; Microswitch Type Zf Electronics 17B5906
SWITCH, PIN PLUNGER, DPDT, 20A, 125V; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:DPDT; Switch Terminals:Quick Connect; Contact Current Max:20A; Contact Voltage DC Nom:- RoHS Compliant: Yes

SWITCH, PIN PLUNGER, DPDT, 20A, 125V; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:DPDT; Switch Terminals:Quick Connect; Contact Current Max:20A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 17B5906
Product Name Switch, Pin Plunger, Dpdt, 20A, 125V; Microswitch Type Zf Electronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1135094 - TE Connectivity
Specs
Actuator Style Lever Style; Roller Style; Roller Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
D2FD Dust Proof Ultra Subminiature Basic Switch - D2FD-2L30-1H - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Features Dustproof
View Details
5 suppliers
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Micro Switches - 7972494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Actuating Force 9.98 oz (2.78 N)
View Details