SPACER, NYLON, M4X4, PK50; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:5.5mm; Outer Diameter:6mm; Inner Diameter:4.1mm; Spacer Type:Round; Product Range:-; SVHC:No SVHC (15-Jan-2019); Bore Size:4.1mm; Box Quantity:50; RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 72C2572 |
| Product Name | Spacer, Nylon, M4X4, Pk50; Spacer Material Duratool |
| Type & Shape | Round |