NO CLEAN BRAID, 2.5Mm x 1.5M; Braid Material:Oxygen Free Copper; Width:2.5mm; Length:1.5m; Product Range:Soldamop Wick - Green; SVHC:No SVHC (27-Jun-2018); External Width:2.5mm RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment |
| Product Number | 15J4357 |
| Product Name | No Clean Braid, 2.5Mm X 1.5M; Braid Material Servisol |
| Process Capability | Desoldering |