Newark, An Avnet Company Microphone, Cartridge, 200R; Transducer Function Pro Signal 14J8069

Description
MICROPHONE, CARTRIDGE, 200R; Transducer Function:Microphone; Directivity:Omnidire ctional; Frequency Response Min:100Hz; Frequency Response Max:10kHz; Supply Voltage Min:-; Supply Voltage Max:-; Sensitivity (dB):-; Drain Current Max:-RoHS Compliant: Yes
Datasheet
Description
MICROPHONE, CARTRIDGE, 200R; Transducer Function:Microphone; Directivity:Omnidire ctional; Frequency Response Min:100Hz; Frequency Response Max:10kHz; Supply Voltage Min:-; Supply Voltage Max:-; Sensitivity (dB):-; Drain Current Max:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphone, Cartridge, 200R; Transducer Function Pro Signal - 14J8069 - Newark, An Avnet Company
Chicago, IL, United States
Microphone, Cartridge, 200R; Transducer Function Pro Signal
14J8069
Microphone, Cartridge, 200R; Transducer Function Pro Signal 14J8069
MICROPHONE, CARTRIDGE, 200R; Transducer Function:Microphone; Directivity:Omnidire ctional; Frequency Response Min:100Hz; Frequency Response Max:10kHz; Supply Voltage Min:-; Supply Voltage Max:-; Sensitivity (dB):-; Drain Current Max:-RoHS Compliant: Yes

MICROPHONE, CARTRIDGE, 200R; Transducer Function:Microphone; Directivity:Omnidirectional; Frequency Response Min:100Hz; Frequency Response Max:10kHz; Supply Voltage Min:-; Supply Voltage Max:-; Sensitivity (dB):-; Drain Current Max:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 14J8069
Product Name Microphone, Cartridge, 200R; Transducer Function Pro Signal
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Huddle Room Solutions, Parlé microphones, SCX Compatible Devices - Parlé TTM-XEX Tabletop - Biamp Systems, Ltd.
Specs
Actual Size 4.7 inch (119 mm)
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details