Newark, An Avnet Company Woofer, 12 , Die Cast, 350W Rms; Driver Type Mcm Audio Select 13T7694

Description
WOOFER, 12 , DIE CAST, 350W RMS; Driver Type:Woofer; External Diameter - Metric:312mm; Impedance:8ohm; Power Rating Nom:350W; Sound Level SPL:96dB; External Diameter - Imperial:12.283"; Frequency Response Min:30Hz; Product Range:- RoHS Compliant: Yes
Description
WOOFER, 12 , DIE CAST, 350W RMS; Driver Type:Woofer; External Diameter - Metric:312mm; Impedance:8ohm; Power Rating Nom:350W; Sound Level SPL:96dB; External Diameter - Imperial:12.283"; Frequency Response Min:30Hz; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Woofer, 12 , Die Cast, 350W Rms; Driver Type Mcm Audio Select - 13T7694 - Newark, An Avnet Company
Chicago, IL, United States
Woofer, 12 , Die Cast, 350W Rms; Driver Type Mcm Audio Select
13T7694
Woofer, 12 , Die Cast, 350W Rms; Driver Type Mcm Audio Select 13T7694
WOOFER, 12 , DIE CAST, 350W RMS; Driver Type:Woofer; External Diameter - Metric:312mm; Impedance:8ohm; Power Rating Nom:350W; Sound Level SPL:96dB; External Diameter - Imperial:12.283"; Frequency Response Min:30Hz; Product Range:- RoHS Compliant: Yes

WOOFER, 12 , DIE CAST, 350W RMS; Driver Type:Woofer; External Diameter - Metric:312mm; Impedance:8ohm; Power Rating Nom:350W; Sound Level SPL:96dB; External Diameter - Imperial:12.283"; Frequency Response Min:30Hz; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 13T7694
Product Name Woofer, 12 , Die Cast, 350W Rms; Driver Type Mcm Audio Select
SPL 96 dB
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1797437 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.39 inch (10 mm)
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SO-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 9.88 inch (251 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details