Newark, An Avnet Company Stereo Power Amp W/usb, 2X40W, 120Vac; Product Range Pyle 13T5241

Description
STEREO POWER AMP W/USB, 2X40W, 120VAC; Product Range:-; Plug Type:
Description
STEREO POWER AMP W/USB, 2X40W, 120VAC; Product Range:-; Plug Type:

Suppliers

Company
Product
Description
Supplier Links
Stereo Power Amp W/usb, 2X40W, 120Vac; Product Range Pyle - 13T5241 - Newark, An Avnet Company
Chicago, IL, United States
Stereo Power Amp W/usb, 2X40W, 120Vac; Product Range Pyle
13T5241
Stereo Power Amp W/usb, 2X40W, 120Vac; Product Range Pyle 13T5241
STEREO POWER AMP W/USB, 2X40W, 120VAC; Product Range:-; Plug Type:

STEREO POWER AMP W/USB, 2X40W, 120VAC; Product Range:-; Plug Type:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Amplifiers and Preamplifiers
Product Number 13T5241
Product Name Stereo Power Amp W/usb, 2X40W, 120Vac; Product Range Pyle
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
 - 4691852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
Multi-channel amplifier - CRY584D - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Audio Amplifier
Frequency Response 0.0100 to 0.0200 MHz
Output Gain ? to 20 dB
View Details
Commercial Audio Power Amplifiers - PA240P - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Continuous Power 240 watts
Nominal Impedance 4 ohms
View Details