Newark, An Avnet Company Stereo Power Amplifier, 2X120W, 110Vac; Product Range Pyle 13T4635

Description
STEREO POWER AMPLIFIER, 2X120W, 110VAC; Product Range:-; Plug Type:
Description
STEREO POWER AMPLIFIER, 2X120W, 110VAC; Product Range:-; Plug Type:

Suppliers

Company
Product
Description
Supplier Links
Stereo Power Amplifier, 2X120W, 110Vac; Product Range Pyle - 13T4635 - Newark, An Avnet Company
Chicago, IL, United States
Stereo Power Amplifier, 2X120W, 110Vac; Product Range Pyle
13T4635
Stereo Power Amplifier, 2X120W, 110Vac; Product Range Pyle 13T4635
STEREO POWER AMPLIFIER, 2X120W, 110VAC; Product Range:-; Plug Type:

STEREO POWER AMPLIFIER, 2X120W, 110VAC; Product Range:-; Plug Type:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Amplifiers and Preamplifiers
Product Number 13T4635
Product Name Stereo Power Amplifier, 2X120W, 110Vac; Product Range Pyle
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
Multi-channel amplifier - CRY584D - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Audio Amplifier
Frequency Response 0.0100 to 0.0200 MHz
Output Gain ? to 20 dB
View Details
Commercial Audio Power Amplifiers - REVAMP2120T - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Amplifier Class Class D
Continuous Power 240 watts
View Details