Newark, An Avnet Company Temp Transmitter, Thermocouple, Din Rail; Signal Conditioner Input Status 13AC9411

Description
TEMP TRANSMITTER, THERMOCOUPLE, DIN RAIL; Signal Conditioner Input:Thermocouple; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:-; Output Accuracy:-; Supply Voltage:30VDC; No. of Channels:1 Channel; RoHS Compliant: Yes
Datasheet
Description
TEMP TRANSMITTER, THERMOCOUPLE, DIN RAIL; Signal Conditioner Input:Thermocouple; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:-; Output Accuracy:-; Supply Voltage:30VDC; No. of Channels:1 Channel; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temp Transmitter, Thermocouple, Din Rail; Signal Conditioner Input Status - 13AC9411 - Newark, An Avnet Company
Chicago, IL, United States
Temp Transmitter, Thermocouple, Din Rail; Signal Conditioner Input Status
13AC9411
Temp Transmitter, Thermocouple, Din Rail; Signal Conditioner Input Status 13AC9411
TEMP TRANSMITTER, THERMOCOUPLE, DIN RAIL; Signal Conditioner Input:Thermocouple; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:-; Output Accuracy:-; Supply Voltage:30VDC; No. of Channels:1 Channel; RoHS Compliant: Yes

TEMP TRANSMITTER, THERMOCOUPLE, DIN RAIL; Signal Conditioner Input:Thermocouple; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:-; Output Accuracy:-; Supply Voltage:30VDC; No. of Channels:1 Channel; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 13AC9411
Product Name Temp Transmitter, Thermocouple, Din Rail; Signal Conditioner Input Status
Unlock Full Specs
to access all available technical data

Similar Products

P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA
View Details
SCD1 Series Signal Conditioners - SCD1/G11 - Strainsert
Specs
Signal Conditioning Bridge Conditioner
Outputs Analog Voltage Output; Analog Current Output
Filter / Amplifier Filter
View Details
Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Signal Conditioners - 1803042 - RS Components, Ltd.
Specs
Signal Conditioning Amplifier
Outputs Analog Current Output; Current
Agency Approval IECEx/ATEX
View Details
4 suppliers