Newark, An Avnet Company Switch, Rocker, Spst, 10A, 250V, Red; Switch Operation Zf Electronics 12P6296

Description
SWITCH, ROCKER, SPST, 10A, 250V, RED; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:RR Series; Contact Current AC Max:10A RoHS Compliant: Yes
Description
SWITCH, ROCKER, SPST, 10A, 250V, RED; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:RR Series; Contact Current AC Max:10A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Spst, 10A, 250V, Red; Switch Operation Zf Electronics - 12P6296 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spst, 10A, 250V, Red; Switch Operation Zf Electronics
12P6296
Switch, Rocker, Spst, 10A, 250V, Red; Switch Operation Zf Electronics 12P6296
SWITCH, ROCKER, SPST, 10A, 250V, RED; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:RR Series; Contact Current AC Max:10A RoHS Compliant: Yes

SWITCH, ROCKER, SPST, 10A, 250V, RED; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:RR Series; Contact Current AC Max:10A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 12P6296
Product Name Switch, Rocker, Spst, 10A, 250V, Red; Switch Operation Zf Electronics
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 1634201-7 - TE Connectivity
Specs
Switch Function Maintained
Momentary Contact Switch Function On On
Terminal Type Quick Connect Terminal
View Details
5 suppliers
Forward / Neutral / Reverse Hall Effect Rocker - HFNR - OTTO Controls
Specs
Features Illuminated; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 3.00E6
View Details
15 Amp 4 Way Self-Grounding Decorative Switch, Residential Grade - 1006S - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details