Newark, An Avnet Company Usb Adapter, 2.0 C Plug-Micro B Rcpt; Usb Connector Convert From Secomp 12AC6807

Description
USB ADAPTER, 2.0 C PLUG-MICRO B RCPT; USB Connector Convert From:USB Type C Plug; USB Connector Convert To:Micro USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:-; Contact Plating:-; RoHS Compliant: Yes
Datasheet
Description
USB ADAPTER, 2.0 C PLUG-MICRO B RCPT; USB Connector Convert From:USB Type C Plug; USB Connector Convert To:Micro USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:-; Contact Plating:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Adapter, 2.0 C Plug-Micro B Rcpt; Usb Connector Convert From Secomp - 12AC6807 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, 2.0 C Plug-Micro B Rcpt; Usb Connector Convert From Secomp
12AC6807
Usb Adapter, 2.0 C Plug-Micro B Rcpt; Usb Connector Convert From Secomp 12AC6807
USB ADAPTER, 2.0 C PLUG-MICRO B RCPT; USB Connector Convert From:USB Type C Plug; USB Connector Convert To:Micro USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:-; Contact Plating:-; RoHS Compliant: Yes

USB ADAPTER, 2.0 C PLUG-MICRO B RCPT; USB Connector Convert From:USB Type C Plug; USB Connector Convert To:Micro USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:-; Contact Plating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12AC6807
Product Name Usb Adapter, 2.0 C Plug-Micro B Rcpt; Usb Connector Convert From Secomp
Connector Type Micro Connector and Nano Connector; USB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAN4 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® Connector Housing, Red - 1327 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details