Newark, An Avnet Company Ups, 230V, 850Va/510W; Power Supply Approvals Solahd 11AC9463

Description
UPS, 230V, 850VA/510W; Power Supply Approvals:ITE; No. of Outlets:-; Capacity (VA / W):850VA / 510W; Input Voltage AC Max:230V; Output Voltage:230VAC; Backup Time - Full Load:2min; Product Range:SDU AC-A Series; Length:122.3mm
Description
UPS, 230V, 850VA/510W; Power Supply Approvals:ITE; No. of Outlets:-; Capacity (VA / W):850VA / 510W; Input Voltage AC Max:230V; Output Voltage:230VAC; Backup Time - Full Load:2min; Product Range:SDU AC-A Series; Length:122.3mm

Suppliers

Company
Product
Description
Supplier Links
Ups, 230V, 850Va/510W; Power Supply Approvals Solahd - 11AC9463 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 230V, 850Va/510W; Power Supply Approvals Solahd
11AC9463
Ups, 230V, 850Va/510W; Power Supply Approvals Solahd 11AC9463
UPS, 230V, 850VA/510W; Power Supply Approvals:ITE; No. of Outlets:-; Capacity (VA / W):850VA / 510W; Input Voltage AC Max:230V; Output Voltage:230VAC; Backup Time - Full Load:2min; Product Range:SDU AC-A Series; Length:122.3mm

UPS, 230V, 850VA/510W; Power Supply Approvals:ITE; No. of Outlets:-; Capacity (VA / W):850VA / 510W; Input Voltage AC Max:230V; Output Voltage:230VAC; Backup Time - Full Load:2min; Product Range:SDU AC-A Series; Length:122.3mm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 11AC9463
Product Name Ups, 230V, 850Va/510W; Power Supply Approvals Solahd
DC Output Voltage ? to 230.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - VIP® - Inductotherm Group
Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 2.20E7 watts
View Details
Hard Chrome Electroplating Pulse Anode Hard Oxidation High-Power High-Frequency Rectifier - No.1601570305377 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply; SCR Power Supply
Form Factor Desktop / Free Standing
View Details
125W Open Frame Power Supply w/ PFC, Single Output - QPSF-125 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Open Frame
Features Power Factor Correction
View Details
Switched-mode power supply 24 V DC - E84016 - ifm efector inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
View Details
3 suppliers