Newark, An Avnet Company Ups, 230V, 500Va/300W; Power Supply Approvals Solahd 11AC9461

Description
UPS, 230V, 500VA/300W; Power Supply Approvals:ITE; No. of Outlets:-; Capacity (VA / W):500VA / 300W; Input Voltage AC Max:230V; Output Voltage:230VAC; Backup Time - Full Load:4min; Product Range:SDU AC-A Series; Length:122.3mm RoHS Compliant: Yes
Datasheet
Description
UPS, 230V, 500VA/300W; Power Supply Approvals:ITE; No. of Outlets:-; Capacity (VA / W):500VA / 300W; Input Voltage AC Max:230V; Output Voltage:230VAC; Backup Time - Full Load:4min; Product Range:SDU AC-A Series; Length:122.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 230V, 500Va/300W; Power Supply Approvals Solahd - 11AC9461 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 230V, 500Va/300W; Power Supply Approvals Solahd
11AC9461
Ups, 230V, 500Va/300W; Power Supply Approvals Solahd 11AC9461
UPS, 230V, 500VA/300W; Power Supply Approvals:ITE; No. of Outlets:-; Capacity (VA / W):500VA / 300W; Input Voltage AC Max:230V; Output Voltage:230VAC; Backup Time - Full Load:4min; Product Range:SDU AC-A Series; Length:122.3mm RoHS Compliant: Yes

UPS, 230V, 500VA/300W; Power Supply Approvals:ITE; No. of Outlets:-; Capacity (VA / W):500VA / 300W; Input Voltage AC Max:230V; Output Voltage:230VAC; Backup Time - Full Load:4min; Product Range:SDU AC-A Series; Length:122.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Uninterruptible Power Supplies (UPS)
Product Number 11AC9461
Product Name Ups, 230V, 500Va/300W; Power Supply Approvals Solahd
Volt-Amp Rating 0.5000 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) Systems - 1920-1196-ND - DigiKey
Specs
UPS Type Single Phase
Protection Power Failure; Surge
Watt Rating 0.2400 kwatts
View Details
Uninterruptible Power Supply (UPS) Systems - 2084-PPC-IPS-AU-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supply - 1609-D1500N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1.5 kVA
View Details