Newark, An Avnet Company Circuit Breaker, 10A, Auto; Product Range Eta 08WX5785

Description
CIRCUIT BREAKER, 10A, AUTO; Product Range:1610 Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating V DC:28VDC; Voltage Rating VAC:-; Circuit Breaker Mounting:Auto Fuse Holder; SVHC:No SVHC (15-Jan-2018); Colour:Red; RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, 10A, AUTO; Product Range:1610 Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating V DC:28VDC; Voltage Rating VAC:-; Circuit Breaker Mounting:Auto Fuse Holder; SVHC:No SVHC (15-Jan-2018); Colour:Red; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 10A, Auto; Product Range Eta - 08WX5785 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 10A, Auto; Product Range Eta
08WX5785
Circuit Breaker, 10A, Auto; Product Range Eta 08WX5785
CIRCUIT BREAKER, 10A, AUTO; Product Range:1610 Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating V DC:28VDC; Voltage Rating VAC:-; Circuit Breaker Mounting:Auto Fuse Holder; SVHC:No SVHC (15-Jan-2018); Colour:Red; RoHS Compliant: Yes

CIRCUIT BREAKER, 10A, AUTO; Product Range:1610 Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating V DC:28VDC; Voltage Rating VAC:-; Circuit Breaker Mounting:Auto Fuse Holder; SVHC:No SVHC (15-Jan-2018); Colour:Red; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 08WX5785
Product Name Circuit Breaker, 10A, Auto; Product Range Eta
Rated DC Voltage 28 volts
Unlock Full Specs
to access all available technical data