Newark, An Avnet Company Mains Distribution 3Way; No. Of Outlets Apsa 08P4706

Description
MAINS DISTRIBUTION 3WAY; No. of Outlets:3Outlets; Outlet Type:-; Current Rating:16A; Supply Voltage V AC:250V; Plug Type:-; Cable Length:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Cable Assembly Type:Power; Cable Length - RoHS Compliant: Yes
Datasheet
Description
MAINS DISTRIBUTION 3WAY; No. of Outlets:3Outlets; Outlet Type:-; Current Rating:16A; Supply Voltage V AC:250V; Plug Type:-; Cable Length:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Cable Assembly Type:Power; Cable Length - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mains Distribution 3Way; No. Of Outlets Apsa - 08P4706 - Newark, An Avnet Company
Chicago, IL, United States
Mains Distribution 3Way; No. Of Outlets Apsa
08P4706
Mains Distribution 3Way; No. Of Outlets Apsa 08P4706
MAINS DISTRIBUTION 3WAY; No. of Outlets:3Outlets; Outlet Type:-; Current Rating:16A; Supply Voltage V AC:250V; Plug Type:-; Cable Length:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Cable Assembly Type:Power; Cable Length - RoHS Compliant: Yes

MAINS DISTRIBUTION 3WAY; No. of Outlets:3Outlets; Outlet Type:-; Current Rating:16A; Supply Voltage V AC:250V; Plug Type:-; Cable Length:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Cable Assembly Type:Power; Cable Length - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 08P4706
Product Name Mains Distribution 3Way; No. Of Outlets Apsa
Number of Outlets 3
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584C6 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Unit Type Cord
Certifications REACH
View Details
6-Position APS - 2 Switched, 4 Non-Switched - 85010130 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 6
Current 10.0 amps
View Details
Extension Leads & Cable Reels - 2963701 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
View Details
C-clamp Power Socket 2 outlets - OM-2A - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Number of Outlets 2
View Details