Newark, An Avnet Company Switch, Rocker, Dpst, 20A, 250V, Black; Switch Operation Zf Electronics 08N6035

Description
SWITCH, ROCKER, DPST, 20A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:YR Series; Contact Current AC Max:20A RoHS Compliant: Yes
Description
SWITCH, ROCKER, DPST, 20A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:YR Series; Contact Current AC Max:20A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Dpst, 20A, 250V, Black; Switch Operation Zf Electronics - 08N6035 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Dpst, 20A, 250V, Black; Switch Operation Zf Electronics
08N6035
Switch, Rocker, Dpst, 20A, 250V, Black; Switch Operation Zf Electronics 08N6035
SWITCH, ROCKER, DPST, 20A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:YR Series; Contact Current AC Max:20A RoHS Compliant: Yes

SWITCH, ROCKER, DPST, 20A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:YR Series; Contact Current AC Max:20A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 08N6035
Product Name Switch, Rocker, Dpst, 20A, 250V, Black; Switch Operation Zf Electronics
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details
Rocker Switches - 1-1634200-7 - TE Connectivity
Specs
Switch Function Maintained
Momentary Contact Switch Function On Off On
Terminal Type Quick Connect Terminal
View Details
3 suppliers
Double-pole, Single-throw Horizontal Mounting - 82710070 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 to 131 F (100 to 55 C)
View Details