Newark, An Avnet Company Switch, Rocker, Dpst, 10A, 250V, Black; Switch Operation Zf Electronics 07P8626

Description
SWITCH, ROCKER, DPST, 10A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:-; Actuator / Cap Colour:Black; Product Range:KF Series; Contact Current AC Max:10A RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROCKER, DPST, 10A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:-; Actuator / Cap Colour:Black; Product Range:KF Series; Contact Current AC Max:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Dpst, 10A, 250V, Black; Switch Operation Zf Electronics - 07P8626 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Dpst, 10A, 250V, Black; Switch Operation Zf Electronics
07P8626
Switch, Rocker, Dpst, 10A, 250V, Black; Switch Operation Zf Electronics 07P8626
SWITCH, ROCKER, DPST, 10A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:-; Actuator / Cap Colour:Black; Product Range:KF Series; Contact Current AC Max:10A RoHS Compliant: Yes

SWITCH, ROCKER, DPST, 10A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:-; Actuator / Cap Colour:Black; Product Range:KF Series; Contact Current AC Max:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 07P8626
Product Name Switch, Rocker, Dpst, 10A, 250V, Black; Switch Operation Zf Electronics
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 4 Way Self-Grounding Decorative Switch, Residential Grade - 1006S - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Rocker Switches - 9131881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-(on)
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Quick connect
View Details