The ZF Electronics rocker switch, part number 07P8621, is a double pole, double throw (DPDT) switch rated for 16A at 250V AC. It features a snap-in mounting design and is compliant with RoHS standards. The switch has a mechanical life of 100,000 cycles and offers an ingress protection rating of IP65, making it suitable for environments where dust and moisture resistance is required. Electrical specifications include a dielectric strength of 1500 VAC for one minute, insulation resistance of 100 MΩ minimum at 500 VDC, and an initial contact resistance of 0.050 Ω maximum. The switch is designed for a temperature range of -25°C to +85°C (-13°F to +185°F). The actuator is made from polycarbonate, while the housing is constructed from nylon, ensuring durability. This switch is available in both lighted and non-lighted versions, with various illumination options including neon and LED. The terminals are designed for quick connect with a size of 4.75 mm (0.187,Äù). This product is suitable for applications requiring reliable switching in a compact form factor.
SWITCH, ROCKER, DPDT, 16A, 250V, BLACK; Switch Operation:On-Off-On;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | 07P8621 |
| Product Name | Switch, Rocker, Dpdt, 16A, 250V, Black; Switch Operation Zf Electronics |
| Rocker Actuator | Rocker |