WIRELESS SW, 66KPBS, 915MHZ; Actuator Type:Foot Operated Switch; Frequency:915MHz; Wireless Data Rate:66Kbps; IP Rating:IP67; Operating Temperature Min:-20?C; Operating Temperature Max:65?C; Product Range:RF GFSI sWave Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 06AC3178 |
| Product Name | Wireless Sw, 66Kpbs, 915Mhz; Actuator Type Zf Electronics |