CAP, 4µF; Capacitance:4µF; Suppression Class:-; Product Range:-; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Dielectric Type:-; Capacitance Tolerance:-; dv/dt Rating:-; Capacitor Case Style:-; Capacitor Terminals:Radial RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 06AC2973 |
| Product Name | Cap, 4Μf; Capacitance Elkay |
| Configuration / Form Factor | Radial |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |