Newark, An Avnet Company Microswitch, Wireform, Spdt, 100Ma 125V; Microswitch Type Zf Electronics 05M6452

Description
MICROSWITCH, WIREFORM, SPDT, 100mA 125V; Microswitch Type:Miniature; Microswitch Actuator:Wireform; Contact Configuration:-; Switch Terminals:Quick Connect; Contact Current Max:100mA; Contact Voltage DC Nom:-; Product Range:E Series RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, WIREFORM, SPDT, 100mA 125V; Microswitch Type:Miniature; Microswitch Actuator:Wireform; Contact Configuration:-; Switch Terminals:Quick Connect; Contact Current Max:100mA; Contact Voltage DC Nom:-; Product Range:E Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Wireform, Spdt, 100Ma 125V; Microswitch Type Zf Electronics - 05M6452 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Wireform, Spdt, 100Ma 125V; Microswitch Type Zf Electronics
05M6452
Microswitch, Wireform, Spdt, 100Ma 125V; Microswitch Type Zf Electronics 05M6452
MICROSWITCH, WIREFORM, SPDT, 100mA 125V; Microswitch Type:Miniature; Microswitch Actuator:Wireform; Contact Configuration:-; Switch Terminals:Quick Connect; Contact Current Max:100mA; Contact Voltage DC Nom:-; Product Range:E Series RoHS Compliant: Yes

MICROSWITCH, WIREFORM, SPDT, 100mA 125V; Microswitch Type:Miniature; Microswitch Actuator:Wireform; Contact Configuration:-; Switch Terminals:Quick Connect; Contact Current Max:100mA; Contact Voltage DC Nom:-; Product Range:E Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 05M6452
Product Name Microswitch, Wireform, Spdt, 100Ma 125V; Microswitch Type Zf Electronics
Common Size Miniature
Unlock Full Specs
to access all available technical data

Similar Products

Single Break, Ultra Small Subminiature Basic Switches - B1 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details
Micro Switches - 241243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Actuating Force 3.53 oz (0.9808 N)
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
D2F Ultra Subminiature Basic Switch - D2F-01FL3-T - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
3 suppliers