Newark, An Avnet Company Reed Sensor, Spst-Nc, 175V, Panel; Sensing Range Max Zf Electronics 05M6408

Description
REED SENSOR, SPST-NC, 175V, PANEL; Sensing Range Max:-; Sensor Mounting:Panel Mount; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:200mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
REED SENSOR, SPST-NC, 175V, PANEL; Sensing Range Max:-; Sensor Mounting:Panel Mount; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:200mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Sensor, Spst-Nc, 175V, Panel; Sensing Range Max Zf Electronics - 05M6408 - Newark, An Avnet Company
Chicago, IL, United States
Reed Sensor, Spst-Nc, 175V, Panel; Sensing Range Max Zf Electronics
05M6408
Reed Sensor, Spst-Nc, 175V, Panel; Sensing Range Max Zf Electronics 05M6408
REED SENSOR, SPST-NC, 175V, PANEL; Sensing Range Max:-; Sensor Mounting:Panel Mount; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:200mA; Product Range:- RoHS Compliant: Yes

REED SENSOR, SPST-NC, 175V, PANEL; Sensing Range Max:-; Sensor Mounting:Panel Mount; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:200mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 05M6408
Product Name Reed Sensor, Spst-Nc, 175V, Panel; Sensing Range Max Zf Electronics
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A3280LLT-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Confocal universal controller for industrial applications - confocalDT IFC2421MP - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 10 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details