Newark, An Avnet Company 6 Usb To Micro Usb Samsung Galaxy Charging Cable; Connector A Cirago 04X3701

Description
6 USB to Micro USB Samsung Galaxy Charging Cable; Connector A:Micro USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:1.83m; Cable Length - Imperial:6ft; USB Standard:-; Jacket Color:Black; Electronic Marking:
Description
6 USB to Micro USB Samsung Galaxy Charging Cable; Connector A:Micro USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:1.83m; Cable Length - Imperial:6ft; USB Standard:-; Jacket Color:Black; Electronic Marking:

Suppliers

Company
Product
Description
Supplier Links
6 Usb To Micro Usb Samsung Galaxy Charging Cable; Connector A Cirago - 04X3701 - Newark, An Avnet Company
Chicago, IL, United States
6 Usb To Micro Usb Samsung Galaxy Charging Cable; Connector A Cirago
04X3701
6 Usb To Micro Usb Samsung Galaxy Charging Cable; Connector A Cirago 04X3701
6 USB to Micro USB Samsung Galaxy Charging Cable; Connector A:Micro USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:1.83m; Cable Length - Imperial:6ft; USB Standard:-; Jacket Color:Black; Electronic Marking:

6 USB to Micro USB Samsung Galaxy Charging Cable; Connector A:Micro USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:1.83m; Cable Length - Imperial:6ft; USB Standard:-; Jacket Color:Black; Electronic Marking:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04X3701
Product Name 6 Usb To Micro Usb Samsung Galaxy Charging Cable; Connector A Cirago
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-SMA-MM-48-LP - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details