Newark, An Avnet Company Panel Mount Indicator, Led, 8.2Mm, Green, 2.1V; Led Color Toptron 04M8494

Description
PANEL MOUNT INDICATOR, LED, 8.2MM, GREEN, 2.1V; LED Color:Green; Operating Voltage:2.1VDC; Mounting Hole Dia:8.2mm; Forward Current If:15mA; Luminous Intensity:1mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:2.1V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8.2MM, GREEN, 2.1V; LED Color:Green; Operating Voltage:2.1VDC; Mounting Hole Dia:8.2mm; Forward Current If:15mA; Luminous Intensity:1mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:2.1V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8.2Mm, Green, 2.1V; Led Color Toptron - 04M8494 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8.2Mm, Green, 2.1V; Led Color Toptron
04M8494
Panel Mount Indicator, Led, 8.2Mm, Green, 2.1V; Led Color Toptron 04M8494
PANEL MOUNT INDICATOR, LED, 8.2MM, GREEN, 2.1V; LED Color:Green; Operating Voltage:2.1VDC; Mounting Hole Dia:8.2mm; Forward Current If:15mA; Luminous Intensity:1mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:2.1V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8.2MM, GREEN, 2.1V; LED Color:Green; Operating Voltage:2.1VDC; Mounting Hole Dia:8.2mm; Forward Current If:15mA; Luminous Intensity:1mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:2.1V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 04M8494
Product Name Panel Mount Indicator, Led, 8.2Mm, Green, 2.1V; Led Color Toptron
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921698 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; Blue, green, red
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED White Lighting - 1416-L128-4090EA3500001TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers