Newark, An Avnet Company Cable Assy, Display Plug-Dvi-D Plug, 2M; Connector Type A Pro Signal 03AJ2564

Description
CABLE ASSY, DISPLAY PLUG-DVI-D PLUG, 2M; Connector Type A:DisplayPort Plug; Connector Type B:DVI-D Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
CABLE ASSY, DISPLAY PLUG-DVI-D PLUG, 2M; Connector Type A:DisplayPort Plug; Connector Type B:DVI-D Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, Display Plug to DVI-D Plug, 2M features a DisplayPort Plug on one end and a DVI-D Plug on the other, facilitating a direct connection between a DVI display and a DisplayPort source without the need for an additional adapter. The cable is constructed with a black jacket and is compliant with RoHS standards. It is designed for reliable performance in connecting video sources to displays, making it suitable for various applications in engineering and technology projects.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, Display Plug to DVI-D Plug, 2M features a DisplayPort Plug on one end and a DVI-D Plug on the other, facilitating a direct connection between a DVI display and a DisplayPort source without the need for an additional adapter. The cable is constructed with a black jacket and is compliant with RoHS standards. It is designed for reliable performance in connecting video sources to displays, making it suitable for various applications in engineering and technology projects.

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Display Plug-Dvi-D Plug, 2M; Connector Type A Pro Signal - 03AJ2564 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Display Plug-Dvi-D Plug, 2M; Connector Type A Pro Signal
03AJ2564
Cable Assy, Display Plug-Dvi-D Plug, 2M; Connector Type A Pro Signal 03AJ2564
CABLE ASSY, DISPLAY PLUG-DVI-D PLUG, 2M; Connector Type A:DisplayPort Plug; Connector Type B:DVI-D Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSY, DISPLAY PLUG-DVI-D PLUG, 2M; Connector Type A:DisplayPort Plug; Connector Type B:DVI-D Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03AJ2564
Product Name Cable Assy, Display Plug-Dvi-D Plug, 2M; Connector Type A Pro Signal
Product Type DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
VNA Cable, 40.0 GHz, 25.0″, 25.0″ - VNAC-2R1-K+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 2.08 ft (6.34 dm)
Rated Temperature 18 to 30 C (64.4 to 86 F)
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023230 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details