Newark, An Avnet Company Terminal Block, Wire To Brd, 8Pos, 22Awg; Pitch Spacing Mod-Tap 02M0162

Description
TERMINAL BLOCK, WIRE TO BRD, 8POS, 22AWG; Pitch Spacing:4.1mm; No. of Positions:8Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG; Conductor Area CSA:-; Wire Connection Method:-; Rated Current:-; Rated Voltage:-; Block RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, WIRE TO BRD, 8POS, 22AWG; Pitch Spacing:4.1mm; No. of Positions:8Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG; Conductor Area CSA:-; Wire Connection Method:-; Rated Current:-; Rated Voltage:-; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Wire To Brd, 8Pos, 22Awg; Pitch Spacing Mod-Tap - 02M0162 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wire To Brd, 8Pos, 22Awg; Pitch Spacing Mod-Tap
02M0162
Terminal Block, Wire To Brd, 8Pos, 22Awg; Pitch Spacing Mod-Tap 02M0162
TERMINAL BLOCK, WIRE TO BRD, 8POS, 22AWG; Pitch Spacing:4.1mm; No. of Positions:8Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG; Conductor Area CSA:-; Wire Connection Method:-; Rated Current:-; Rated Voltage:-; Block RoHS Compliant: Yes

TERMINAL BLOCK, WIRE TO BRD, 8POS, 22AWG; Pitch Spacing:4.1mm; No. of Positions:8Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG; Conductor Area CSA:-; Wire Connection Method:-; Rated Current:-; Rated Voltage:-; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 02M0162
Product Name Terminal Block, Wire To Brd, 8Pos, 22Awg; Pitch Spacing Mod-Tap
North American 26 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.14 - PCB socket - 9014 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CE Conformity Marks; CE-2, IMQ-grande, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2841.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details
Through terminal block - 2000-1205 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers