Newark, An Avnet Company Ultralast Alkaline Batteries 1.5V Aa; Battery Voltage Ultralast 01T1104

Description
ULTRALAST ALKALINE BATTERIES 1.5V AA; Battery Voltage:1.5V; Battery Size Code:AA; Battery Technology:Alkaline; Battery Capacity:2.2Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm; External Width:- RoHS Compliant: NA
Datasheet
Description
ULTRALAST ALKALINE BATTERIES 1.5V AA; Battery Voltage:1.5V; Battery Size Code:AA; Battery Technology:Alkaline; Battery Capacity:2.2Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm; External Width:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultralast Alkaline Batteries 1.5V Aa; Battery Voltage Ultralast - 01T1104 - Newark, An Avnet Company
Chicago, IL, United States
Ultralast Alkaline Batteries 1.5V Aa; Battery Voltage Ultralast
01T1104
Ultralast Alkaline Batteries 1.5V Aa; Battery Voltage Ultralast 01T1104
ULTRALAST ALKALINE BATTERIES 1.5V AA; Battery Voltage:1.5V; Battery Size Code:AA; Battery Technology:Alkaline; Battery Capacity:2.2Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm; External Width:- RoHS Compliant: NA

ULTRALAST ALKALINE BATTERIES 1.5V AA; Battery Voltage:1.5V; Battery Size Code:AA; Battery Technology:Alkaline; Battery Capacity:2.2Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm; External Width:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 01T1104
Product Name Ultralast Alkaline Batteries 1.5V Aa; Battery Voltage Ultralast
Primary Batteries Alkaline-manganese Dioxide; Alkaline
Unlock Full Specs
to access all available technical data

Similar Products

CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1546 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 315 ampere-hr
Width / Diameter 17.5 inch (444 mm)
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details