Newark, An Avnet Company Switch, Rocker, Spdt, 10A, 125V, Red; Switch Operation Zf Electronics 01M8714

Description
SWITCH, ROCKER, SPDT, 10A, 125V, RED; Switch Operation:On-Off; Contact Configuration:SPDT; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:RR Series; Contact Current AC Max:10A RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROCKER, SPDT, 10A, 125V, RED; Switch Operation:On-Off; Contact Configuration:SPDT; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:RR Series; Contact Current AC Max:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Spdt, 10A, 125V, Red; Switch Operation Zf Electronics - 01M8714 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spdt, 10A, 125V, Red; Switch Operation Zf Electronics
01M8714
Switch, Rocker, Spdt, 10A, 125V, Red; Switch Operation Zf Electronics 01M8714
SWITCH, ROCKER, SPDT, 10A, 125V, RED; Switch Operation:On-Off; Contact Configuration:SPDT; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:RR Series; Contact Current AC Max:10A RoHS Compliant: Yes

SWITCH, ROCKER, SPDT, 10A, 125V, RED; Switch Operation:On-Off; Contact Configuration:SPDT; Illumination:Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:RR Series; Contact Current AC Max:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 01M8714
Product Name Switch, Rocker, Spdt, 10A, 125V, Red; Switch Operation Zf Electronics
Rocker Actuator Rocker
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Combination 15A Tamper Resistant Decorative Outlet & Pilot Light - 72500 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
Features Illuminated
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Rocker Switches - 416714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole & Throw Specifications Single Pole, Double Throw
Terminal Type Push in
Standards / Compliances RoHS
View Details