The ZF Electronics rocker switch, part number 01M7234, is a single pole, on-off switch designed for panel mounting. It has a contact rating of 20 A at 250 VAC and is suitable for various applications requiring reliable switching. The switch features a rugged design with a minimum mechanical life of 100,000 operations and is RoHS compliant. It operates within an ambient temperature range of -20 °C to +85 °C (-4 °F to +185 °F). The actuator is made from nylon 66, and the contacts are constructed from silver alloy, ensuring durability and performance. The switch also has an inrush rating of 24 A and a dielectric strength of 1000 VAC for one minute, making it suitable for demanding electrical environments.
SWITCH, ROCKER, SPST, 20A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:CR Series; Contact Current AC Max:20A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | 01M7234 |
| Product Name | Switch, Rocker, Spst, 20A, 250V, Black; Switch Operation Zf Electronics |
| Rocker Actuator | Rocker |