Newark, An Avnet Company Coupler, Rj45 Jack, 8Pos, Cat5E, Pk24; In Line Connector A Tuk 01AC8407

Description
COUPLER, RJ45 JACK, 8POS, CAT5E, PK24; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adaptor; Product Range:-; Convert From Gender:Jack; Convert From Positions:8Ways; Convert To Gender:Jack; Convert To RoHS Compliant: Yes
Datasheet
Description
COUPLER, RJ45 JACK, 8POS, CAT5E, PK24; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adaptor; Product Range:-; Convert From Gender:Jack; Convert From Positions:8Ways; Convert To Gender:Jack; Convert To RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coupler, Rj45 Jack, 8Pos, Cat5E, Pk24; In Line Connector A Tuk - 01AC8407 - Newark, An Avnet Company
Chicago, IL, United States
Coupler, Rj45 Jack, 8Pos, Cat5E, Pk24; In Line Connector A Tuk
01AC8407
Coupler, Rj45 Jack, 8Pos, Cat5E, Pk24; In Line Connector A Tuk 01AC8407
COUPLER, RJ45 JACK, 8POS, CAT5E, PK24; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adaptor; Product Range:-; Convert From Gender:Jack; Convert From Positions:8Ways; Convert To Gender:Jack; Convert To RoHS Compliant: Yes

COUPLER, RJ45 JACK, 8POS, CAT5E, PK24; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adaptor; Product Range:-; Convert From Gender:Jack; Convert From Positions:8Ways; Convert To Gender:Jack; Convert To RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AC8407
Product Name Coupler, Rj45 Jack, 8Pos, Cat5E, Pk24; In Line Connector A Tuk
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® Pak Retaining Pin - 110g9-bk - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-109-593-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers