PR6502 -- 65V BUCK CONVERTER
PREMA Semiconductor GmbH
65V Buck Converter
PR6502
Description
Converts up to 65V to 3.3V
For low standby power circuits with mains supply
Up to 30mA output current
With integrated relay controller
Description
Converts up to 65V to 3.3V
For low standby power circuits with mains supply
Up to 30mA output current
With integrated relay controller
Suppliers
Converts up to 65V to 3.3V
For low standby power circuits with mains supply
Up to 30mA output current
With integrated relay controller
- Converts up to 65V to 3.3V
- For low standby power circuits with mains supply
- Up to 30mA output current
- With integrated relay controller
Supplier's Site
Technical Specifications
|
Product Category
|
DC-DC Converter Chips |
|
Product Number
|
PR6502 |
|
Product Name
|
65V Buck Converter |
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Other; Tape & Reel (TR)
Output Voltage
12 volts
Input Voltage
18 volts
View Details
Package Type
SOT23; Other; SOT-23-5
Configuration / Function
Buck
View Details
2 suppliers
Package Type
Other; Tray
Output Voltage
0.8000 volts
Input Voltage
13.2 volts
View Details