Win Source Part Number: 1237379-LMZM23601V5S
Category: Power Supplies - Board Mount>DC DC Converters
Type: Non-Isolated PoL Module
Features: OCP, SCP, UVLO
Package: Tape & Reel
Applications: ITE (Commercial)
Standard Package: 3,000
Mounting: SMD (SMT)
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): 4V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 87%
Package / Case: 10-LDFN Exposed Pad, Module
Supplier Device Package: 10-uSIP (3.8x3)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.15" L x 0.12" W x 0.06" H (3.8mm x 3.0mm x 1.6mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-51382-6,296-LMZM
Base Product Number: LMZM23601
36-V, 1-A Step-Down DC-DC Power Module in 3.8-mm x 3-mm Package 10-uSiP -40 to 125 Product overview: LMZM23601V5SILR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Step-Down DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LMZM23601V5SILR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1237379-LMZM23601V5SILR | 132-LMZM23601V5SILR |
| Product Name | Power Supplies - Board Mount - DC DC Converters | Buck Step-Down DC-DC Converter IC |
| Package Type | Other; Tape & Reel |