Precision Metalforming Association (PMA) Conduit PIST-36B

Description
PMA PIST-36B Conduit
Request a Quote
Description
PMA PIST-36B Conduit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit - 7521677 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit
7521677
Conduit 7521677
PMA PIST-36B Conduit

PMA PIST-36B Conduit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Electrical Conduit
Product Number 7521677
Product Name Conduit
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 1-2500180-5 - TE Connectivity
Specs
Size 0.7400 inch (18.8 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Type ABR - Aluminum Blue Ribbon Conduit -  - Electri-Flex Company
Specs
Material Aluminum
Size 2 inch (50.8 mm)
Units English Size
View Details