Precision Metalforming Association (PMA) BFH-36-0

Description
One-piece Conduit Clips feature an integrated safety clip (reopened with a screwdriver), single hole fixing and offer optimal strain relief due to integrated rib, they can be used to support all PMA conduits in machine and overhead installations. Cable Clip/Clamp Style = Mount Clip Maximum Bundle Diameter = 40mm Affixing Method = Screw Material = Nylon 66 Colour = Black Length = 55.5mm Width = 20 mm Depth = 56mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2607861 - RS Components, Ltd.
Corby, Northants, United Kingdom
One-piece Conduit Clips feature an integrated safety clip (reopened with a screwdriver), single hole fixing and offer optimal strain relief due to integrated rib, they can be used to support all PMA conduits in machine and overhead installations. Cable Clip/Clamp Style = Mount Clip Maximum Bundle Diameter = 40mm Affixing Method = Screw Material = Nylon 66 Colour = Black Length = 55.5mm Width = 20 mm Depth = 56mm

One-piece Conduit Clips feature an integrated safety clip (reopened with a screwdriver), single hole fixing and offer optimal strain relief due to integrated rib, they can be used to support all PMA conduits in machine and overhead installations.
Cable Clip/Clamp Style = Mount Clip
Maximum Bundle Diameter = 40mm
Affixing Method = Screw
Material = Nylon 66
Colour = Black
Length = 55.5mm
Width = 20 mm
Depth = 56mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 2607861
Type Mount Clip
Unlock Full Specs
to access all available technical data

Similar Products

Cord Clip Gray - 65910020 - Interpower
Specs
Material Glass-filled
View Details
Clamping Clip For Conduit Tubes - 8221057 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
EMC Shield Clamps for 10 × 3 mm Bus Bar, Pluggable- with or without Integrated Strain Relief - 36286 - icotek Corp
Specs
Material Steel; Shield clamp: Spring steel, zinc plated Snap foot: Spring steel Shield bracket: Mild steel, galvanically zinc plated
Diameter 1.102 inch (28 mm)
Length 1.24 inch (31.6 mm)
View Details
Half Cable Clamp - 8150 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.750 inch (19.05 mm)
View Details
2 suppliers