Precision Cutting Tools, Inc. 3/4 X 3/4 X 1.5/8 X 3.7/8-3F PM4 RH T6-PM-TRF33012

Description
3/4 X 3/4 X 1.5/8 X 3.7/8-3F PM4 RH
Datasheet
Description
3/4 X 3/4 X 1.5/8 X 3.7/8-3F PM4 RH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/4 X 3/4 X 1.5/8 X 3.7/8-3F PM4 RH - T6-PM-TRF33012 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
3/4 X 3/4 X 1.5/8 X 3.7/8-3F PM4 RH
T6-PM-TRF33012
3/4 X 3/4 X 1.5/8 X 3.7/8-3F PM4 RH T6-PM-TRF33012
3/4 X 3/4 X 1.5/8 X 3.7/8-3F PM4 RH

3/4 X 3/4 X 1.5/8 X 3.7/8-3F PM4 RH

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number T6-PM-TRF33012
Product Name 3/4 X 3/4 X 1.5/8 X 3.7/8-3F PM4 RH
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.750 inch (19.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215827 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.323 inch (59.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Right-Hand Cobalt Micro-Drill - MD-087 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details