Precision Cutting Tools, Inc. 3/4 x 3/4 x 3 x 5-1/4 - 4FL. COR CRO 30 DEG HLX PCT T4-R54412.1

Description
3/4 x 3/4 x 3 x 5-1/4 - 4FL. COR CRO 30 DEG HLX PCT
Datasheet
Description
3/4 x 3/4 x 3 x 5-1/4 - 4FL. COR CRO 30 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/4 x 3/4 x 3 x 5-1/4 - 4FL. COR CRO 30 DEG HLX PCT - T4-R54412.1 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
3/4 x 3/4 x 3 x 5-1/4 - 4FL. COR CRO 30 DEG HLX PCT
T4-R54412.1
3/4 x 3/4 x 3 x 5-1/4 - 4FL. COR CRO 30 DEG HLX PCT T4-R54412.1
3/4 x 3/4 x 3 x 5-1/4 - 4FL. COR CRO 30 DEG HLX PCT

3/4 x 3/4 x 3 x 5-1/4 - 4FL. COR CRO 30 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number T4-R54412.1
Product Name 3/4 x 3/4 x 3 x 5-1/4 - 4FL. COR CRO 30 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.750 inch (19.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Specialist Drill Bits - 221636 - RS Components, Ltd.
Specs
Units Metric
Designation 51mm
Diameter 1.339 to 2.008 inch (34.0 to 51.0 mm)
View Details
Wood Spade Bit - NIRXL34 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
OAL 16.00 inch (406 mm)
View Details
Carbide 2-Flute Multiple Step Twist Drill with Reinforced Shank - Style E - WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details