Precision Cutting Tools, Inc. 3/4 x 3/4 x 3 x 5-1/4 - 4FL. COR CRO 30 DEG HLX PCT T4-R54009

Description
3/4 x 3/4 x 3 x 5-1/4 - 4FL. COR CRO 30 DEG HLX PCT
Datasheet
Description
3/4 x 3/4 x 3 x 5-1/4 - 4FL. COR CRO 30 DEG HLX PCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/4 x 3/4 x 3 x 5-1/4 - 4FL. COR CRO 30 DEG HLX PCT - T4-R54009 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
3/4 x 3/4 x 3 x 5-1/4 - 4FL. COR CRO 30 DEG HLX PCT
T4-R54009
3/4 x 3/4 x 3 x 5-1/4 - 4FL. COR CRO 30 DEG HLX PCT T4-R54009
3/4 x 3/4 x 3 x 5-1/4 - 4FL. COR CRO 30 DEG HLX PCT

3/4 x 3/4 x 3 x 5-1/4 - 4FL. COR CRO 30 DEG HLX PCT

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number T4-R54009
Product Name 3/4 x 3/4 x 3 x 5-1/4 - 4FL. COR CRO 30 DEG HLX PCT
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.562 inch (14.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Drill Bits - 182021 - RS Components, Ltd.
RS Components, Ltd.
Specs
OAL 5.94 inch (151 mm)
Material High Speed Steel; High Speed Steel
View Details
Drill Bit - 53123 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.422 inch (10.7 mm)
View Details
2 suppliers
Hole Saw - 35-369 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 2.562 inch (65.1 mm)
View Details