Precision Cutting Tools, Inc. 1 X 1 X 2.1/2 X 8 X 10.1/2-5F ASP30 T4-PM3-54A16S.8Y

Description
1 X 1 X 2.1/2 X 8 X 10.1/2-5F ASP30
Datasheet
Description
1 X 1 X 2.1/2 X 8 X 10.1/2-5F ASP30
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 X 1 X 2.1/2 X 8 X 10.1/2-5F ASP30 - T4-PM3-54A16S.8Y - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1 X 1 X 2.1/2 X 8 X 10.1/2-5F ASP30
T4-PM3-54A16S.8Y
1 X 1 X 2.1/2 X 8 X 10.1/2-5F ASP30 T4-PM3-54A16S.8Y
1 X 1 X 2.1/2 X 8 X 10.1/2-5F ASP30

1 X 1 X 2.1/2 X 8 X 10.1/2-5F ASP30

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number T4-PM3-54A16S.8Y
Product Name 1 X 1 X 2.1/2 X 8 X 10.1/2-5F ASP30
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 215029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.276 inch (7.0 mm)
OAL 5.91 inch (150 mm)
Material Carbide; Carbide tipped
View Details
Hole Saw, Carbide Tipped, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Left-Hand Cobalt Micro-Drill - LHMD-128 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details